The HWS100A-15 is a 100W single-output AC-DC industrial power supply in the HWS15A-150A series, providing a 15V output with an adjustable range of 12.0 to 18.0V and a maximum current of 7A. It operates from a wide input range of 85 to 265Vac with a 300Vac peak surge for 5 seconds, and meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications. It complies with Class B conducted and radiated EMI limits without external filtering, and features a limited lifetime warranty. The unit measures 33.5 x 83 x 160.5mm with a cover, uses screw terminals, and operates from -10°C to 70°C with linear derating to 20% load at 70°C. Efficiency is 86% at 115Vac and 88% at 230Vac. Remote sense and optional remote on/off are available on 100W and 150W models. No minimum load is required, and overvoltage protection is latching with automatic recovery upon AC cycle reset.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS100A-15 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |