TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters HWS1000-48

Description
Win Source Part Number: 1142073-HWS1000-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS (1000W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1000W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 9.45" L x 5.00" W x 3.25" H (240.0mm x 127.0mm x 82.6mm) Alternative Parts (Cross-Reference): HWS-1000-48; HWS100048; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 28 A Mfr: TDK-Lambda Americas Inc Other Names: HWS100048 Base Product Number: HWS1000 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1142073-HWS1000-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS (1000W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1000W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 9.45" L x 5.00" W x 3.25" H (240.0mm x 127.0mm x 82.6mm) Alternative Parts (Cross-Reference): HWS-1000-48; HWS100048; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 28 A Mfr: TDK-Lambda Americas Inc Other Names: HWS100048 Base Product Number: HWS1000 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1142073-HWS1000-48 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1142073-HWS1000-48
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1142073-HWS1000-48
Win Source Part Number: 1142073-HWS1000-48 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HWS (1000W) Type: Enclosed Features: Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1000W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 88% Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C (With Derating) Dimension: 9.45" L x 5.00" W x 3.25" H (240.0mm x 127.0mm x 82.6mm) Alternative Parts (Cross-Reference): HWS-1000-48; HWS100048; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6018 Current - Output 1: 28 A Mfr: TDK-Lambda Americas Inc Other Names: HWS100048 Base Product Number: HWS1000 Approval Agency: CE

Win Source Part Number: 1142073-HWS1000-48
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HWS (1000W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 1000W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 88%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C (With Derating)
Dimension: 9.45" L x 5.00" W x 3.25" H (240.0mm x 127.0mm x 82.6mm)
Alternative Parts (Cross-Reference): HWS-1000-48; HWS100048;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 28 A
Mfr: TDK-Lambda Americas Inc
Other Names: HWS100048
Base Product Number: HWS1000
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1142073-HWS1000-48
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 - 114116-ICE3AS02 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details