TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters HWS100-5/HD

Description
Win Source Part Number: 1351081-HWS100-5/HD Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS/HD (100W) Type: Open Frame Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input Package: Bulk Size / Dimension: 6.30" L x 1.10" W x 3.23" H (160.0mm x 28.0mm x 82.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1351081-HWS100-5/HD Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS/HD (100W) Type: Open Frame Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input Package: Bulk Size / Dimension: 6.30" L x 1.10" W x 3.23" H (160.0mm x 28.0mm x 82.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Product Status: Obsolete Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1351081-HWS100-5/HD - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1351081-HWS100-5/HD
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1351081-HWS100-5/HD
Win Source Part Number: 1351081-HWS100-5/HD Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: HWS/HD (100W) Type: Open Frame Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input Package: Bulk Size / Dimension: 6.30" L x 1.10" W x 3.23" H (160.0mm x 28.0mm x 82.0mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 100W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 71°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 20 A Mfr: TDK-Lambda Americas Inc Product Status: Obsolete Approval Agency: CE

Win Source Part Number: 1351081-HWS100-5/HD
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: HWS/HD (100W)
Type: Open Frame
Features: Adjustable Output, DC Input Capable, Remote Sense, Universal Input
Package: Bulk
Size / Dimension: 6.30" L x 1.10" W x 3.23" H (160.0mm x 28.0mm x 82.0mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 71°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 20 A
Mfr: TDK-Lambda Americas Inc
Product Status: Obsolete
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351081-HWS100-5/HD
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers