Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 874063-HWS100-24/A
Series: HWS (100W)
Operating Temperature Range: -10°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters 1 Output 24V - - - 4.5A 85 ~ 265 VAC Input
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Other Part Number: 285-1271, HWS10024/A, HWS10024A, 1043-HWS100-24/A
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 874063-HWS100-24/A |
| Product Name | AC DC Converters - HWS100-24/A |
| Package Type | Other; Bulk |