TDK-Lambda Americas Inc., High Power Division Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Tdk-Lambda HSC-12-3.4

Description
POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Tdk-Lambda - 14M5855 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Tdk-Lambda
14M5855
Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Tdk-Lambda 14M5855
POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 12V, 40.8W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:40.8W; Output Voltage - Output 1:12V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14M5855
Product Name Power Supply, Linear, 12V, 40.8W; Power Supply Approvals Tdk-Lambda
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 47431542 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 415.0 volts
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details