TDK-Lambda Corporation Power Supply, Single Output; 5 V; 3.0 A; 100/120/220/240 VAC; 47 to 63 Hz HSB5-3-OVP

Description
47 to 63 Hz Frequency, Single Output Linear Power Supplies Industry standard footprint Low output ripple Tight regulation Very Low Output Ripple and Noise Excellent Line and Load Regulation Worldwide AC Input Voltage Transformer Taps OVP Standard on 5 V Models
Description
47 to 63 Hz Frequency, Single Output Linear Power Supplies Industry standard footprint Low output ripple Tight regulation Very Low Output Ripple and Noise Excellent Line and Load Regulation Worldwide AC Input Voltage Transformer Taps OVP Standard on 5 V Models

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Single Output; 5 V; 3.0 A; 100/120/220/240 VAC; 47 to 63 Hz - 70176964 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Single Output; 5 V; 3.0 A; 100/120/220/240 VAC; 47 to 63 Hz
70176964
Power Supply, Single Output; 5 V; 3.0 A; 100/120/220/240 VAC; 47 to 63 Hz 70176964
47 to 63 Hz Frequency, Single Output Linear Power Supplies Industry standard footprint Low output ripple Tight regulation Very Low Output Ripple and Noise Excellent Line and Load Regulation Worldwide AC Input Voltage Transformer Taps OVP Standard on 5 V Models

47 to 63 Hz Frequency, Single Output Linear Power Supplies

  • Industry standard footprint
  • Low output ripple
  • Tight regulation
  • Very Low Output Ripple and Noise
  • Excellent Line and Load Regulation
  • Worldwide AC Input Voltage Transformer Taps
  • OVP Standard on 5 V Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70176964
Product Name Power Supply, Single Output; 5 V; 3.0 A; 100/120/220/240 VAC; 47 to 63 Hz
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details