TDK U.S.A. Corporation RF Antennas HRN-0118

Description
Horn RF Antenna 1GHz ~ 18GHz N Type Female Bracket Mount
Request a Quote Datasheet
Description
Horn RF Antenna 1GHz ~ 18GHz N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 445-3409-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
445-3409-ND
RF Antennas 445-3409-ND
Horn RF Antenna 1GHz ~ 18GHz N Type Female Bracket Mount

Horn RF Antenna 1GHz ~ 18GHz N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - HRN-0118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HRN-0118
RF Antennas HRN-0118
Horn RF Antenna 1GHz ~ 18GHz N Type Female Bracket Mount

Horn RF Antenna 1GHz ~ 18GHz N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 445-3409-ND HRN-0118
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers