TDK-Lambda Americas Inc. DC-DC Converters HQA2W120W050V-N07-S

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - HQA2W120W050V-N07-S - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
HQA2W120W050V-N07-S
DC-DC Converters HQA2W120W050V-N07-S
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - HQA2W120W050V-N07-S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
HQA2W120W050V-N07-S-ND
DC DC Converters HQA2W120W050V-N07-S-ND
Isolated Module DC DC Converter 1 Output 5V 24A 9V - 40V Input

Isolated Module DC DC Converter 1 Output 5V 24A 9V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Tdk-Lambda - 69AC4382 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Tdk-Lambda
69AC4382
Dc-Dc Converter, 5V, 24A; Power Supply Approvals Tdk-Lambda 69AC4382
DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 24A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:24A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HQA2W120W050V-N07-S HQA2W120W050V-N07-S-ND 69AC4382
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 5V, 24A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 1/4 brick size Encapsulated for rugged environment Enhanced screen option
Operating Temperature -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN100A110-15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 402-OEM-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details