TDK-Lambda Americas Inc. DC-DC Converters HQA2W085W150V-N07-S

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HQA2W085W150V-N07-S is an 85 W isolated DC-DC converter in a non-flanged quarter brick package measuring 60.6 x 39 x 12.7 mm, designed for MIL-COTS applications. It accepts a 9 to 40 Vdc input and provides a 15 Vdc output at up to 5.7 A, with an efficiency of 92%. The converter features conduction cooling, operates over a baseplate temperature range of -40 to 115°C, and includes remote sense and overcurrent, overvoltage, and overtemperature protection. Isolation is rated at 2250 Vdc, and it meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. It is compliant with MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when used with FQA or FQB input filters. The part has a maximum weight of 100 g and a three-year warranty.

Datasheet Summary
Powered by GS/AI

The HQA2W085W150V-N07-S is an 85 W isolated DC-DC converter in a non-flanged quarter brick package measuring 60.6 x 39 x 12.7 mm, designed for MIL-COTS applications. It accepts a 9 to 40 Vdc input and provides a 15 Vdc output at up to 5.7 A, with an efficiency of 92%. The converter features conduction cooling, operates over a baseplate temperature range of -40 to 115°C, and includes remote sense and overcurrent, overvoltage, and overtemperature protection. Isolation is rated at 2250 Vdc, and it meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. It is compliant with MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when used with FQA or FQB input filters. The part has a maximum weight of 100 g and a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - HQA2W085W150V-N07-S - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
HQA2W085W150V-N07-S
DC-DC Converters HQA2W085W150V-N07-S
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - HQA2W085W150V-N07-S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
HQA2W085W150V-N07-S-ND
DC DC Converters HQA2W085W150V-N07-S-ND
Isolated Module DC DC Converter 1 Output 15V 5.7A 9V - 40V Input

Isolated Module DC DC Converter 1 Output 15V 5.7A 9V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda - 69AC4376 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda
69AC4376
Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda 69AC4376
DC-DC CONVERTER, 15V, 5.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5.7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 5.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5.7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HQA2W085W150V-N07-S HQA2W085W150V-N07-S-ND 69AC4376
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 1/4 brick size Encapsulated for rugged environment Enhanced screen option
Operating Temperature -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CHVM2R5-12-0350PW - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
High Voltage Power Supplies - 802-OEM-30KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 500A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CC3-1203SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers