TDK-Lambda Americas Inc. DC-DC Converters HQA2W085W150V-007-S

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HQA2W085W150V-007-S is an 85 W isolated DC-DC converter in a flanged quarter-brick package, designed for MIL-COTS applications with a 9 to 40 V input and 15 V output. It supports remote sense and operates with a baseplate temperature range of -40 to 115°C. The unit features no optocouplers, conduction cooling, and 2250 Vdc isolation. Its efficiency is 92%, with output voltage tolerance of ±4%, ripple and noise of 100 mVpp, and overcurrent protection at 8 A. The physical dimensions are 60.6 mm × 55.9 mm × 12.7 mm, and it weighs a maximum of 100 g. It meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when used with FQA or FQB input filters.

Datasheet Summary
Powered by GS/AI

The HQA2W085W150V-007-S is an 85 W isolated DC-DC converter in a flanged quarter-brick package, designed for MIL-COTS applications with a 9 to 40 V input and 15 V output. It supports remote sense and operates with a baseplate temperature range of -40 to 115°C. The unit features no optocouplers, conduction cooling, and 2250 Vdc isolation. Its efficiency is 92%, with output voltage tolerance of ±4%, ripple and noise of 100 mVpp, and overcurrent protection at 8 A. The physical dimensions are 60.6 mm × 55.9 mm × 12.7 mm, and it weighs a maximum of 100 g. It meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when used with FQA or FQB input filters.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - HQA2W085W150V-007-S - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
HQA2W085W150V-007-S
DC-DC Converters HQA2W085W150V-007-S
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - HQA2W085W150V-007-S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
HQA2W085W150V-007-S-ND
DC DC Converters HQA2W085W150V-007-S-ND
Isolated Module DC DC Converter 1 Output 15V 5.7A 9V - 40V Input

Isolated Module DC DC Converter 1 Output 15V 5.7A 9V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda - 69AC4377 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda
69AC4377
Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda 69AC4377
DC-DC CONVERTER, 15V, 5.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5.7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 5.7A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:5.7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HQA2W085W150V-007-S HQA2W085W150V-007-S-ND 69AC4377
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V, 5.7A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 1/4 brick size Encapsulated for rugged environment Enhanced screen option
Operating Temperature -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-4KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802-OEM-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN50A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details