TDK-Lambda Americas Inc. DC-DC Converters HQA2W085W120V-007-S

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HQA2W085W120V-007-S is an 85 W isolated DC-DC converter in a flanged quarter-brick package, delivering 12 V at up to 7.1 A from a 9 to 40 V input. It features a baseplate temperature range of -40 to 115°C, efficiency of 90%, and supports remote sense. The unit is encapsulated for rugged environments, meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB filters, and complies with IEC/UL/CSA/EN 62368-1 and 60950-1. It operates up to 70,000 ft altitude, has 2250 Vdc isolation, and weighs 100 g. Dimensions are 60.6 x 55.9 x 12.7 mm.

Datasheet Summary
Powered by GS/AI

The HQA2W085W120V-007-S is an 85 W isolated DC-DC converter in a flanged quarter-brick package, delivering 12 V at up to 7.1 A from a 9 to 40 V input. It features a baseplate temperature range of -40 to 115°C, efficiency of 90%, and supports remote sense. The unit is encapsulated for rugged environments, meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB filters, and complies with IEC/UL/CSA/EN 62368-1 and 60950-1. It operates up to 70,000 ft altitude, has 2250 Vdc isolation, and weighs 100 g. Dimensions are 60.6 x 55.9 x 12.7 mm.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - HQA2W085W120V-007-S - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
HQA2W085W120V-007-S
DC-DC Converters HQA2W085W120V-007-S
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-2652-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-2652-ND
DC DC Converters 285-2652-ND
Isolated Module DC DC Converter 1 Output 12V 7.1A 9V - 40V Input

Isolated Module DC DC Converter 1 Output 12V 7.1A 9V - 40V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Tdk-Lambda - 69AC4375 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Tdk-Lambda
69AC4375
Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Tdk-Lambda 69AC4375
DC-DC CONVERTER, 12V, 7.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 7.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:7.1A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HQA2W085W120V-007-S 285-2652-ND 69AC4375
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 12V, 7.1A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 1/4 brick size Encapsulated for rugged environment Enhanced screen option
Operating Temperature -40 to 115 C (-40 to 239 F) -40 to 115 C (-40 to 239 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i3A4W005A150V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CC10-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 303S-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-10kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details