The HQA24120W480V-007-M is a 120W isolated DC-DC converter in a quarter-brick package, designed for MIL-COTS applications with an input voltage range of 18 to 40 Vdc and a 48 Vdc output. It features a flanged baseplate measuring 60.6 x 55.9 x 12.7 mm, operates with a baseplate temperature range of -55 to 115°C due to enhanced screening, and achieves 91.5% efficiency. The converter includes remote sense, overcurrent, overvoltage, and over-temperature protection, complies with MIL-STD-883F, MIL-STD-202G, and MIL-STD-810G qualifications, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Isolation voltage is 2250 Vdc, and weight is 100 g max.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 48V, 2.5A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:120W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HQA24120W480V-007-M | 69AC4392 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 48V, 2.5A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | 1/4 brick size Encapsulated for rugged environment Enhanced screen option | |
| Operating Temperature | -55 to 115 C (-67 to 239 F) |