TDK-Lambda Americas Inc. AC DC Converters HK50A-24/A

Description
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 132 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 132 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1263-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1263-ND
AC DC Converters 285-1263-ND
Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 132 VAC Input

Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 132 VAC Input

Buy Now Datasheet
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 2.2 A (Load); 47 to 440 Hz - 70176940 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 2.2 A (Load); 47 to 440 Hz
70176940
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 2.2 A (Load); 47 to 440 Hz 70176940
0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply Small size 85-132 VAC input, 47-440 Hz ± 10% output adjustment Lower cost of ownership Reduces need for non standard models Smaller end system size Three Year Warranty High Reliability Small Size Inrush, Overcurrent and Overvoltage Protection ±10% Output User Adjustment Enclosed with Cover Remote Sense on 100 W and 150 W Models UL1950, CSA950 Full Power at 40°C, 50% at 50°C (with Cover) 85-132 VAC, 47-440 Hz Operation

0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply

  • Small size
  • 85-132 VAC input, 47-440 Hz
  • ± 10% output adjustment
  • Lower cost of ownership
  • Reduces need for non standard models
  • Smaller end system size
  • Three Year Warranty
  • High Reliability
  • Small Size
  • Inrush, Overcurrent and Overvoltage Protection
  • ±10% Output User Adjustment
  • Enclosed with Cover
  • Remote Sense on 100 W and 150 W Models
  • UL1950, CSA950
  • Full Power at 40°C, 50% at 50°C (with Cover)
  • 85-132 VAC, 47-440 Hz Operation
Supplier's Site
Power Supply - 40115083 - Radwell International
Willingboro, NJ, United States
Power Supply
40115083
Power Supply 40115083
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, HK-A SERIES, AC/DC CONVERTER, 50 WATT, 100-120 VAC INPUT, 1.2 AMP, 50/60 HZ, 24 VDC OUTPUT, 2.2 AMP, SCREW TERMINALS, WITH COVER, (OPEN STYLE: HK50A-24). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, HK-A SERIES, AC/DC CONVERTER, 50 WATT, 100-120 VAC INPUT, 1.2 AMP, 50/60 HZ, 24 VDC OUTPUT, 2.2 AMP, SCREW TERMINALS, WITH COVER, (OPEN STYLE: HK50A-24). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-1263-ND 70176940 40115083
Product Name AC DC Converters Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 2.2 A (Load); 47 to 440 Hz Power Supply
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 50 C (32 to 122 F)
AC Input Voltage 85.0 to 132.0 volts 85.0 to 132.0 volts
Applications Industrial
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details