TDK-Lambda Americas Inc. AC DC Converters HK150A-24/A

Description
Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 132 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 132 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1251-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1251-ND
AC DC Converters 285-1251-ND
Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 132 VAC Input

Enclosed AC DC Converters 1 Output 24V 6.5A 85 ~ 132 VAC Input

Buy Now Datasheet
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 6.5 A (Load); 47 to 440 Hz - 70176942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 6.5 A (Load); 47 to 440 Hz
70176942
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 6.5 A (Load); 47 to 440 Hz 70176942
0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply Small size 85-132 VAC input, 47-440 Hz ± 10% output adjustment Lower cost of ownership Reduces need for non standard models Smaller end system size Three Year Warranty High Reliability Small Size Inrush, Overcurrent and Overvoltage Protection ±10% Output User Adjustment Enclosed with Cover Remote Sense on 100 W and 150 W Models UL1950, CSA950 Full Power at 40°C, 50% at 50°C (with Cover) 85-132 VAC, 47-440 Hz Operation

0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply

  • Small size
  • 85-132 VAC input, 47-440 Hz
  • ± 10% output adjustment
  • Lower cost of ownership
  • Reduces need for non standard models
  • Smaller end system size
  • Three Year Warranty
  • High Reliability
  • Small Size
  • Inrush, Overcurrent and Overvoltage Protection
  • ±10% Output User Adjustment
  • Enclosed with Cover
  • Remote Sense on 100 W and 150 W Models
  • UL1950, CSA950
  • Full Power at 40°C, 50% at 50°C (with Cover)
  • 85-132 VAC, 47-440 Hz Operation
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-1251-ND 70176942
Product Name AC DC Converters Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 6.5 A (Load); 47 to 440 Hz
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 50 C (32 to 122 F)
AC Input Voltage 85.0 to 132.0 volts 85.0 to 132.0 volts
Applications Industrial
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10200-140-3u-27640 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 140 amps
View Details