TDK-Lambda Americas Inc. AC DC Converters HK10A-24/A

Description
Enclosed AC DC Converters 1 Output 24V 500mA 85 ~ 132 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 500mA 85 ~ 132 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1247-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1247-ND
AC DC Converters 285-1247-ND
Enclosed AC DC Converters 1 Output 24V 500mA 85 ~ 132 VAC Input

Enclosed AC DC Converters 1 Output 24V 500mA 85 ~ 132 VAC Input

Buy Now Datasheet
AC DC Converters - 1043-HK10A-24/A-CHP - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1043-HK10A-24/A-CHP
AC DC Converters 1043-HK10A-24/A-CHP
Enclosed AC DC Converters 1 Output 24V 500mA 85 ~ 132 VAC Input

Enclosed AC DC Converters 1 Output 24V 500mA 85 ~ 132 VAC Input

Buy Now Datasheet
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 0.5 A (Load); 47 to 440 Hz - 70176937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 0.5 A (Load); 47 to 440 Hz
70176937
Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 0.5 A (Load); 47 to 440 Hz 70176937
0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply Small size 85-132 VAC input, 47-440 Hz ± 10% output adjustment Lower cost of ownership Reduces need for non standard models Smaller end system size Three Year Warranty High Reliability Small Size Inrush, Overcurrent and Overvoltage Protection ±10% Output User Adjustment Enclosed with Cover Remote Sense on 100 W and 150 W Models UL1950, CSA950 Full Power at 40°C, 50% at 50°C (with Cover) 85-132 VAC, 47-440 Hz Operation

0 to +50°C Operating Temperature, HK-A Series Single Output 115 VAC Input Industrial Power Supply

  • Small size
  • 85-132 VAC input, 47-440 Hz
  • ± 10% output adjustment
  • Lower cost of ownership
  • Reduces need for non standard models
  • Smaller end system size
  • Three Year Warranty
  • High Reliability
  • Small Size
  • Inrush, Overcurrent and Overvoltage Protection
  • ±10% Output User Adjustment
  • Enclosed with Cover
  • Remote Sense on 100 W and 150 W Models
  • UL1950, CSA950
  • Full Power at 40°C, 50% at 50°C (with Cover)
  • 85-132 VAC, 47-440 Hz Operation
Supplier's Site
Power Supply - 40114941 - Radwell International
Willingboro, NJ, United States
Power Supply
40114941
Power Supply 40114941
AC-DC CONVERTER, ENCLOSED, 1 O/P, 10W, 500MA, 24V;, INPUT VOLTAGE VAC: 85V TO 132V, NO. OF OUTPUTS:1. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, ENCLOSED, 1 O/P, 10W, 500MA, 24V;, INPUT VOLTAGE VAC: 85V TO 132V, NO. OF OUTPUTS:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-1247-ND 70176937 40114941
Product Name AC DC Converters Power Supply; 85 to 132 VAC/110 to 175 VDC; 24 V; 0.5 A (Load); 47 to 440 Hz Power Supply
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 50 C (32 to 122 F)
AC Input Voltage 85.0 to 132.0 volts 85.0 to 132.0 volts
Applications Industrial
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details