TDK Corporation RF Directional Coupler - HHM2942A2 HHM2942A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 001599-HHM2942A2 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz Coupling Factor: 19.2dB Insertion Loss: 0.45dB Return Loss: 18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001599-HHM2942A2 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz Coupling Factor: 19.2dB Insertion Loss: 0.45dB Return Loss: 18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HHM2942A2 - 001599-HHM2942A2 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - HHM2942A2
001599-HHM2942A2
RF Directional Coupler - HHM2942A2 001599-HHM2942A2
Manufacturer: TDK Corporation Win Source Part Number: 001599-HHM2942A2 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz Coupling Factor: 19.2dB Insertion Loss: 0.45dB Return Loss: 18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 001599-HHM2942A2
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz
Coupling Factor: 19.2dB
Insertion Loss: 0.45dB
Return Loss: 18dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001599-HHM2942A2
Product Name RF Directional Coupler - HHM2942A2
Frequency 2.40E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details