TDK Corporation RF/IF and RFID - RF Directional Coupler HHM2915A2

Description
Win Source Part Number: 1120638-HHM2915A2 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Coupler Type: Standard Insertion Loss: 0.23dB Package / Case: 0402 (1005 Metric), 4 PC Pad Supplier Device Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-175604-1,445-175 604-6,445-175604-2
Request a Quote Datasheet
Description
Win Source Part Number: 1120638-HHM2915A2 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Coupler Type: Standard Insertion Loss: 0.23dB Package / Case: 0402 (1005 Metric), 4 PC Pad Supplier Device Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-175604-1,445-175 604-6,445-175604-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1120638-HHM2915A2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1120638-HHM2915A2
RF/IF and RFID - RF Directional Coupler 1120638-HHM2915A2
Win Source Part Number: 1120638-HHM2915A2 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Coupler Type: Standard Insertion Loss: 0.23dB Package / Case: 0402 (1005 Metric), 4 PC Pad Supplier Device Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-175604-1,445-175 604-6,445-175604-2

Win Source Part Number: 1120638-HHM2915A2
Category: RF/IF and RFID>RF Directional Coupler
Series: HHM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Coupler Type: Standard
Insertion Loss: 0.23dB
Package / Case: 0402 (1005 Metric), 4 PC Pad
Supplier Device Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-175604-1,445-175604-6,445-175604-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1120638-HHM2915A2
Product Name RF/IF and RFID - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details