TDK Corporation Electronic Surplus - HHM2910E4 HHM2910E4

Description
Manufacturer: TDK Corporation Win Source Part Number: 1180399-HHM2910E4 Packaging: Reel Coupler Type: Standard Frequency: 1.71GHz ~ 1.98GHz Coupling Factor: 21.2 ± 1dB Insertion Loss: 0.25dB Isolation: 34dB Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Manufacturer Package: 0402 (1005 Metric), 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1180399-HHM2910E4 Packaging: Reel Coupler Type: Standard Frequency: 1.71GHz ~ 1.98GHz Coupling Factor: 21.2 ± 1dB Insertion Loss: 0.25dB Isolation: 34dB Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Manufacturer Package: 0402 (1005 Metric), 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HHM2910E4 - 1180399-HHM2910E4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HHM2910E4
1180399-HHM2910E4
Electronic Surplus - HHM2910E4 1180399-HHM2910E4
Manufacturer: TDK Corporation Win Source Part Number: 1180399-HHM2910E4 Packaging: Reel Coupler Type: Standard Frequency: 1.71GHz ~ 1.98GHz Coupling Factor: 21.2 ± 1dB Insertion Loss: 0.25dB Isolation: 34dB Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Manufacturer Package: 0402 (1005 Metric), 4 PC Pad Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1180399-HHM2910E4
Packaging: Reel
Coupler Type: Standard
Frequency: 1.71GHz ~ 1.98GHz
Coupling Factor: 21.2 ± 1dB
Insertion Loss: 0.25dB
Isolation: 34dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0402 (1005 Metric), 4 PC Pad
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1180399-HHM2910E4
Product Name Electronic Surplus - HHM2910E4
Frequency 1.71E9 to 1.98E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details