TDK Corporation RF/IF and RFID - RF Directional Coupler HHM22137A2

Description
Win Source Part Number: 959311-HHM22137A2 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Isolation: 45dB Package / Case: 0603 (1608 Metric), 6 PC Pad Supplier Device Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: Q10963435,445-175593 -1,445-175593-2,HHM2 2137A2-ND,Q11685199, 445-175593-6
Request a Quote Datasheet
Description
Win Source Part Number: 959311-HHM22137A2 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Isolation: 45dB Package / Case: 0603 (1608 Metric), 6 PC Pad Supplier Device Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: Q10963435,445-175593 -1,445-175593-2,HHM2 2137A2-ND,Q11685199, 445-175593-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 959311-HHM22137A2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
959311-HHM22137A2
RF/IF and RFID - RF Directional Coupler 959311-HHM22137A2
Win Source Part Number: 959311-HHM22137A2 Category: RF/IF and RFID>RF Directional Coupler Series: HHM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Coupler Type: Standard Isolation: 45dB Package / Case: 0603 (1608 Metric), 6 PC Pad Supplier Device Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: Q10963435,445-175593 -1,445-175593-2,HHM2 2137A2-ND,Q11685199, 445-175593-6

Win Source Part Number: 959311-HHM22137A2
Category: RF/IF and RFID>RF Directional Coupler
Series: HHM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Coupler Type: Standard
Isolation: 45dB
Package / Case: 0603 (1608 Metric), 6 PC Pad
Supplier Device Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: Q10963435,445-175593-1,445-175593-2,HHM22137A2-ND,Q11685199,445-175593-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 959311-HHM22137A2
Product Name RF/IF and RFID - RF Directional Coupler
Unlock Full Specs
to access all available technical data

Similar Products