TDK Corporation RF Directional Coupler - HHM2204SA1 HHM2204SA1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001596-HHM2204SA1 Packaging: Reel - TR Applications: DCS Coupler Type: Standard Frequency: 1.71GHz to 1.785GHz Coupling Factor: -15 ± 1dB Insertion Loss: 0.35dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001596-HHM2204SA1 Packaging: Reel - TR Applications: DCS Coupler Type: Standard Frequency: 1.71GHz to 1.785GHz Coupling Factor: -15 ± 1dB Insertion Loss: 0.35dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HHM2204SA1 - 001596-HHM2204SA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - HHM2204SA1
001596-HHM2204SA1
RF Directional Coupler - HHM2204SA1 001596-HHM2204SA1
Manufacturer: TDK Corporation Win Source Part Number: 001596-HHM2204SA1 Packaging: Reel - TR Applications: DCS Coupler Type: Standard Frequency: 1.71GHz to 1.785GHz Coupling Factor: -15 ± 1dB Insertion Loss: 0.35dB Isolation: 25dB Categories: RF/IF and RFID Status: Active Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001596-HHM2204SA1
Packaging: Reel - TR
Applications: DCS
Coupler Type: Standard
Frequency: 1.71GHz to 1.785GHz
Coupling Factor: -15 ± 1dB
Insertion Loss: 0.35dB
Isolation: 25dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001596-HHM2204SA1
Product Name RF Directional Coupler - HHM2204SA1
Frequency 1.71E9 to 1.79E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details