TDK Corporation Balun - HHM1918A2 HHM1918A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 873552-HHM1918A2 Series: HHM Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175601-1, 445-175601-2, 445-175601-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 873552-HHM1918A2 Series: HHM Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175601-1, 445-175601-2, 445-175601-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1918A2 - 873552-HHM1918A2 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1918A2
873552-HHM1918A2
Balun - HHM1918A2 873552-HHM1918A2
Manufacturer: TDK Corporation Win Source Part Number: 873552-HHM1918A2 Series: HHM Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175601-1, 445-175601-2, 445-175601-6

Manufacturer: TDK Corporation
Win Source Part Number: 873552-HHM1918A2
Series: HHM
Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.31.2000
Other Part Number: 445-175601-1, 445-175601-2, 445-175601-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 873552-HHM1918A2
Product Name Balun - HHM1918A2
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details