TDK Corporation Balun - HHM1906A1 HHM1906A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001595-HHM1906A1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 195° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001595-HHM1906A1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 195° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1906A1 - 001595-HHM1906A1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1906A1
001595-HHM1906A1
Balun - HHM1906A1 001595-HHM1906A1
Manufacturer: TDK Corporation Win Source Part Number: 001595-HHM1906A1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 195° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001595-HHM1906A1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 4.9GHz to 5.95GHz
Impedance - Unbalanced/Balanced: 50 / 75 Ohm
Phase Difference: 195°
Insertion Loss (Max): 0.8dB
Return Loss (Min): -10dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001595-HHM1906A1
Product Name Balun - HHM1906A1
Frequency 4.90E9 to 5.95E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details