TDK Corporation Electronic Surplus - HHM1902B1 HHM1902B1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1180397-HHM1902B1 Packaging: Reel - TR Package: 0402 (1005 Metric) Mounting: SMD Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Family Name: HHM1902B1 Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): 11.73dB ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1180397-HHM1902B1 Packaging: Reel - TR Package: 0402 (1005 Metric) Mounting: SMD Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Family Name: HHM1902B1 Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): 11.73dB ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HHM1902B1 - 1180397-HHM1902B1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HHM1902B1
1180397-HHM1902B1
Electronic Surplus - HHM1902B1 1180397-HHM1902B1
Manufacturer: TDK Corporation Win Source Part Number: 1180397-HHM1902B1 Packaging: Reel - TR Package: 0402 (1005 Metric) Mounting: SMD Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Family Name: HHM1902B1 Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): 11.73dB ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1180397-HHM1902B1
Packaging: Reel - TR
Package: 0402 (1005 Metric)
Mounting: SMD
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Family Name: HHM1902B1
Categories: RF/IF and RFID
Manufacturer Homepage: www.tdk.com
Insertion Loss (Maximum): 0.8dB
Return Loss (Minimum): 11.73dB
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1180397-HHM1902B1
Product Name Electronic Surplus - HHM1902B1
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details