TDK Corporation Balun - HHM1791A1 HHM1791A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 718502-HHM1791A1 Packaging: Reel Mounting Style: SMT Frequency Range: 2.5GHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 0603 (1608 Metric) Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): 10dB Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 718502-HHM1791A1 Packaging: Reel Mounting Style: SMT Frequency Range: 2.5GHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 0603 (1608 Metric) Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): 10dB Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1791A1 - 718502-HHM1791A1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1791A1
718502-HHM1791A1
Balun - HHM1791A1 718502-HHM1791A1
Manufacturer: TDK Corporation Win Source Part Number: 718502-HHM1791A1 Packaging: Reel Mounting Style: SMT Frequency Range: 2.5GHz ~ 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Status: Obsolete Manufacturer Package: 0603 (1608 Metric) Insertion Loss (Maximum): 0.8dB Return Loss (Minimum): 10dB Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 718502-HHM1791A1
Packaging: Reel
Mounting Style: SMT
Frequency Range: 2.5GHz ~ 2.7GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±10°
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Package: 0603 (1608 Metric)
Insertion Loss (Maximum): 0.8dB
Return Loss (Minimum): 10dB
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 718502-HHM1791A1
Product Name Balun - HHM1791A1
Frequency 2.50E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details