TDK Corporation Balun - HHM1779B1 HHM1779B1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001592-HHM1779B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.11GHz 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 190° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001592-HHM1779B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.11GHz 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 190° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1779B1 - 001592-HHM1779B1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1779B1
001592-HHM1779B1
Balun - HHM1779B1 001592-HHM1779B1
Manufacturer: TDK Corporation Win Source Part Number: 001592-HHM1779B1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.11GHz 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 190° Insertion Loss (Max): 0.8dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001592-HHM1779B1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.11GHz 2.17GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 190°
Insertion Loss (Max): 0.8dB
Return Loss (Min): -10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001592-HHM1779B1
Product Name Balun - HHM1779B1
Frequency 2.11E9 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details