TDK Corporation RF/IF and RFID - Balun HHM1775D1

Description
Win Source Part Number: 1159214-HHM1775D1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.1GHz ~ 4.9GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175622-2,445-175 622-1,445-175622-6
Request a Quote Datasheet
Description
Win Source Part Number: 1159214-HHM1775D1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.1GHz ~ 4.9GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175622-2,445-175 622-1,445-175622-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1159214-HHM1775D1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1159214-HHM1775D1
RF/IF and RFID - Balun 1159214-HHM1775D1
Win Source Part Number: 1159214-HHM1775D1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 3.1GHz ~ 4.9GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175622-2,445-175 622-1,445-175622-6

Win Source Part Number: 1159214-HHM1775D1
Category: RF/IF and RFID>Balun
Series: HHM
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 3.1GHz ~ 4.9GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB
Package / Case: 0805 (2012 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: TDK Corporation
Other Names: 445-175622-2,445-175622-1,445-175622-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1159214-HHM1775D1
Product Name RF/IF and RFID - Balun
Frequency 3.10E9 to 4.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details