TDK Corporation Balun - HHM1752A2 HHM1752A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 001591-HHM1752A2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001591-HHM1752A2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1752A2 - 001591-HHM1752A2 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1752A2
001591-HHM1752A2
Balun - HHM1752A2 001591-HHM1752A2
Manufacturer: TDK Corporation Win Source Part Number: 001591-HHM1752A2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.9GHz to 5.95GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 001591-HHM1752A2
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 4.9GHz to 5.95GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001591-HHM1752A2
Product Name Balun - HHM1752A2
Frequency 4.90E9 to 5.95E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details