TDK Corporation Balun - HHM1715E1 HHM1715E1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001589-HHM1715E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.3GHz to 3.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001589-HHM1715E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.3GHz to 3.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1715E1 - 001589-HHM1715E1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1715E1
001589-HHM1715E1
Balun - HHM1715E1 001589-HHM1715E1
Manufacturer: TDK Corporation Win Source Part Number: 001589-HHM1715E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 3.3GHz to 3.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001589-HHM1715E1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 3.3GHz to 3.9GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±15
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001589-HHM1715E1
Product Name Balun - HHM1715E1
Frequency 3.30E9 to 3.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products