TDK Corporation RF/IF and RFID - Balun HHM17152A1

Description
Win Source Part Number: 964546-HHM17152A1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 698MHz ~ 894MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-174294-2,445-174 294-1,445-174294-6
Request a Quote Datasheet
Description
Win Source Part Number: 964546-HHM17152A1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 698MHz ~ 894MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-174294-2,445-174 294-1,445-174294-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 964546-HHM17152A1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
964546-HHM17152A1
RF/IF and RFID - Balun 964546-HHM17152A1
Win Source Part Number: 964546-HHM17152A1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 698MHz ~ 894MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.2dB Package / Case: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-174294-2,445-174 294-1,445-174294-6

Win Source Part Number: 964546-HHM17152A1
Category: RF/IF and RFID>Balun
Series: HHM
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 698MHz ~ 894MHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.2dB
Package / Case: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-174294-2,445-174294-1,445-174294-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 964546-HHM17152A1
Product Name RF/IF and RFID - Balun
Frequency 6.98E8 to 8.94E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products