TDK Corporation Balun - HHM1711E1 HHM1711E1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001588-HHM1711E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 192° Insertion Loss (Max): 1.2dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001588-HHM1711E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 192° Insertion Loss (Max): 1.2dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1711E1 - 001588-HHM1711E1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1711E1
001588-HHM1711E1
Balun - HHM1711E1 001588-HHM1711E1
Manufacturer: TDK Corporation Win Source Part Number: 001588-HHM1711E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.7GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 192° Insertion Loss (Max): 1.2dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001588-HHM1711E1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.3GHz to 2.7GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 192°
Insertion Loss (Max): 1.2dB
Return Loss (Min): -10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001588-HHM1711E1
Product Name Balun - HHM1711E1
Frequency 2.30E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products