TDK Corporation Balun - HHM1710D1 HHM1710D1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001586-HHM1710D1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001586-HHM1710D1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1710D1 - 001586-HHM1710D1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1710D1
001586-HHM1710D1
Balun - HHM1710D1 001586-HHM1710D1
Manufacturer: TDK Corporation Win Source Part Number: 001586-HHM1710D1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.2dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001586-HHM1710D1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.2dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001586-HHM1710D1
Product Name Balun - HHM1710D1
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details