TDK Corporation Balun - HHM1603A1 HHM1603A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 873547-HHM1603A1 Series: HHM Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD Package: Reel - TR Package: 4-SMD Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-173060-2, 445-173060-1, 445-173060-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 873547-HHM1603A1 Series: HHM Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD Package: Reel - TR Package: 4-SMD Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-173060-2, 445-173060-1, 445-173060-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1603A1 - 873547-HHM1603A1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1603A1
873547-HHM1603A1
Balun - HHM1603A1 873547-HHM1603A1
Manufacturer: TDK Corporation Win Source Part Number: 873547-HHM1603A1 Series: HHM Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD Package: Reel - TR Package: 4-SMD Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-173060-2, 445-173060-1, 445-173060-6

Manufacturer: TDK Corporation
Win Source Part Number: 873547-HHM1603A1
Series: HHM
Features: RF Balun 2.3GHz ~ 2.7GHz 50 / 100Ohm 4-SMD
Package: Reel - TR
Package: 4-SMD
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.31.2000
Other Part Number: 445-173060-2, 445-173060-1, 445-173060-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 873547-HHM1603A1
Product Name Balun - HHM1603A1
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details