TDK Corporation Balun - HHM1591A2 HHM1591A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 738527-HHM1591A2 Packaging: Cut Tape (CT) Mounting Style: SMT Frequency Range: 350MHz ~ 950MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±20° Categories: RF/IF and RFID Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 2.8dB Return Loss (Minimum): 4dB Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 738527-HHM1591A2 Packaging: Cut Tape (CT) Mounting Style: SMT Frequency Range: 350MHz ~ 950MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±20° Categories: RF/IF and RFID Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 2.8dB Return Loss (Minimum): 4dB Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1591A2 - 738527-HHM1591A2 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1591A2
738527-HHM1591A2
Balun - HHM1591A2 738527-HHM1591A2
Manufacturer: TDK Corporation Win Source Part Number: 738527-HHM1591A2 Packaging: Cut Tape (CT) Mounting Style: SMT Frequency Range: 350MHz ~ 950MHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 180° ±20° Categories: RF/IF and RFID Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 2.8dB Return Loss (Minimum): 4dB Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 738527-HHM1591A2
Packaging: Cut Tape (CT)
Mounting Style: SMT
Frequency Range: 350MHz ~ 950MHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 180° ±20°
Categories: RF/IF and RFID
Manufacturer Package: 0805 , 6 PC Pad
Insertion Loss (Maximum): 2.8dB
Return Loss (Minimum): 4dB
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 738527-HHM1591A2
Product Name Balun - HHM1591A2
Frequency 3.50E8 to 9.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products