TDK Corporation Balun - HHM1589E1 HHM1589E1

Description
Manufacturer: TDK Corporation Win Source Part Number: 920223-HHM1589E1 Series: HHM Features: RF Balun 350MHz ~ 470MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175631-6, 445-175631-2, 445-175631-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 920223-HHM1589E1 Series: HHM Features: RF Balun 350MHz ~ 470MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175631-6, 445-175631-2, 445-175631-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1589E1 - 920223-HHM1589E1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1589E1
920223-HHM1589E1
Balun - HHM1589E1 920223-HHM1589E1
Manufacturer: TDK Corporation Win Source Part Number: 920223-HHM1589E1 Series: HHM Features: RF Balun 350MHz ~ 470MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 6 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.31.2000 Other Part Number: 445-175631-6, 445-175631-2, 445-175631-1

Manufacturer: TDK Corporation
Win Source Part Number: 920223-HHM1589E1
Series: HHM
Features: RF Balun 350MHz ~ 470MHz 50 / 200Ohm 0805 (2012 Metric), 6 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 6 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.31.2000
Other Part Number: 445-175631-6, 445-175631-2, 445-175631-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 920223-HHM1589E1
Product Name Balun - HHM1589E1
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details