TDK Corporation Balun - HHM1589D1 HHM1589D1

Description
Manufacturer: TDK Corporation Win Source Part Number: 801207-HHM1589D1 Packaging: Reel Mounting Style: Surface Mount Frequency Range: 350MHz ~ 950MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±20° Return Loss (Min): 5dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Insertion Loss (Maximum): 2.6dB Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 801207-HHM1589D1 Packaging: Reel Mounting Style: Surface Mount Frequency Range: 350MHz ~ 950MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±20° Return Loss (Min): 5dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Insertion Loss (Maximum): 2.6dB Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1589D1 - 801207-HHM1589D1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1589D1
801207-HHM1589D1
Balun - HHM1589D1 801207-HHM1589D1
Manufacturer: TDK Corporation Win Source Part Number: 801207-HHM1589D1 Packaging: Reel Mounting Style: Surface Mount Frequency Range: 350MHz ~ 950MHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 180° ±20° Return Loss (Min): 5dB Manufacturer Package: 0805 (2012 Metric), 6 PC Pad Insertion Loss (Maximum): 2.6dB Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 801207-HHM1589D1
Packaging: Reel
Mounting Style: Surface Mount
Frequency Range: 350MHz ~ 950MHz
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Phase Difference: 180° ±20°
Return Loss (Min): 5dB
Manufacturer Package: 0805 (2012 Metric), 6 PC Pad
Insertion Loss (Maximum): 2.6dB
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 801207-HHM1589D1
Product Name Balun - HHM1589D1
Frequency 3.50E8 to 9.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details