The HHM1545 is a multilayer balun designed for operation within the frequency range of 3400 to 4010 MHz. It features a compact size of 2.0 x 1.25 mm, conforming to the EIA 0805 standard. The balun has a characteristic impedance of 50 ohms for both unbalanced and balanced ports. Key electrical characteristics include a return loss of at least 10 dB, phase balance ranging from 170 to 190 degrees, amplitude balance within ±1.0 dB, and an insertion loss of up to 1.2 dB. It is capable of handling power levels up to 1 watt. The operating temperature range for the HHM1545 is from -40°C to +85°C, making it suitable for various environments. The product is compliant with the RoHS Directive, ensuring it meets environmental safety standards. This balun is intended for use in general electronic equipment, including telecommunications and consumer electronics, but is not recommended for critical applications such as medical or aerospace equipment.
MULTILAYER BALUN FOR 3400 - 4010 Product overview: HHM1545 from TDK Corporation is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Balun, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 849-HHM1545 can be used for catalog matching and distributor lookup.
RF Balun 3.4GHz ~ 4.01GHz 50 / 50Ohm 0805 (2012 Metric), 6 PC Pad
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Data Baluns | Data Baluns |
| Product Number | 849-HHM1545 | HHM1545 |
| Product Name | Balun | Balun |