TDK Corporation Balun - HHM1541E1 HHM1541E1

Description
Manufacturer: TDK Corporation Win Source Part Number: 001581-HHM1541E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001581-HHM1541E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1541E1 - 001581-HHM1541E1 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1541E1
001581-HHM1541E1
Balun - HHM1541E1 001581-HHM1541E1
Manufacturer: TDK Corporation Win Source Part Number: 001581-HHM1541E1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001581-HHM1541E1
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.3GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 75 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001581-HHM1541E1
Product Name Balun - HHM1541E1
Frequency 2.30E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details