TDK Corporation Balun - HHM1534 HHM1534

Description
Manufacturer: TDK Corporation Win Source Part Number: 1180394-HHM1534 Series: HHM Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 1.92GHz ~ 1.98GHz, 2.11GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Family Name: HHM1534 Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 10dB Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1180394-HHM1534 Series: HHM Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 1.92GHz ~ 1.98GHz, 2.11GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Family Name: HHM1534 Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 10dB Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1534 - 1180394-HHM1534 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1534
1180394-HHM1534
Balun - HHM1534 1180394-HHM1534
Manufacturer: TDK Corporation Win Source Part Number: 1180394-HHM1534 Series: HHM Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 1.92GHz ~ 1.98GHz, 2.11GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 180° ±10 Family Name: HHM1534 Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Insertion Loss (Maximum): 1.0dB Return Loss (Minimum): 10dB Introduction Date: July 26, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1180394-HHM1534
Series: HHM
Packaging: Reel - TR
Package: 0805
Mounting: SMD
Frequency Range: 1.92GHz ~ 1.98GHz, 2.11GHz ~ 2.17GHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 180° ±10
Family Name: HHM1534
Categories: RF/IF and RFID
Manufacturer Homepage: www.tdk.com
Insertion Loss (Maximum): 1.0dB
Return Loss (Minimum): 10dB
Introduction Date: July 26, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1180394-HHM1534
Product Name Balun - HHM1534
Frequency 1.92E9 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details