TDK Corporation Balun - HHM1533 HHM1533

Description
Manufacturer: TDK Corporation Win Source Part Number: 1180393-HHM1533 Packaging: Reel Mounting Style: SMT Frequency Range: 1.92GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 1dB Return Loss (Minimum): 10dB Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1180393-HHM1533 Packaging: Reel Mounting Style: SMT Frequency Range: 1.92GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 1dB Return Loss (Minimum): 10dB Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1533 - 1180393-HHM1533 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1533
1180393-HHM1533
Balun - HHM1533 1180393-HHM1533
Manufacturer: TDK Corporation Win Source Part Number: 1180393-HHM1533 Packaging: Reel Mounting Style: SMT Frequency Range: 1.92GHz ~ 2.17GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Categories: RF/IF and RFID Manufacturer Homepage: www.tdk.com Manufacturer Package: 0805 , 6 PC Pad Insertion Loss (Maximum): 1dB Return Loss (Minimum): 10dB Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1180393-HHM1533
Packaging: Reel
Mounting Style: SMT
Frequency Range: 1.92GHz ~ 2.17GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±10°
Categories: RF/IF and RFID
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0805 , 6 PC Pad
Insertion Loss (Maximum): 1dB
Return Loss (Minimum): 10dB
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1180393-HHM1533
Product Name Balun - HHM1533
Frequency 1.92E9 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products