TDK Corporation Balun - HHM1526 HHM1526

Description
Manufacturer: TDK Corporation Win Source Part Number: 001580-HHM1526 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±9 Insertion Loss (Max): 0.8dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 001580-HHM1526 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±9 Insertion Loss (Max): 0.8dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1526 - 001580-HHM1526 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1526
001580-HHM1526
Balun - HHM1526 001580-HHM1526
Manufacturer: TDK Corporation Win Source Part Number: 001580-HHM1526 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±9 Insertion Loss (Max): 0.8dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 001580-HHM1526
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1.71GHz to 1.99GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±9
Insertion Loss (Max): 0.8dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001580-HHM1526
Product Name Balun - HHM1526
Frequency 1.71E9 to 1.99E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details