TDK Corporation Balun - HHM1525 HHM1525

Description
Manufacturer: TDK Corporation Win Source Part Number: 1043319-HHM1525 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1043319-HHM1525 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1525 - 1043319-HHM1525 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1525
1043319-HHM1525
Balun - HHM1525 1043319-HHM1525
Manufacturer: TDK Corporation Win Source Part Number: 1043319-HHM1525 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.71GHz to 1.99GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1043319-HHM1525
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1.71GHz to 1.99GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1043319-HHM1525
Product Name Balun - HHM1525
Frequency 1.71E9 to 1.99E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details