TDK Corporation Balun - HHM1524B4 HHM1524B4

Description
Manufacturer: TDK Corporation Win Source Part Number: 099481-HHM1524B4 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 824MHz to 894MHz Impedance - Unbalanced/Balanced: 50 / 150 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 099481-HHM1524B4 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 824MHz to 894MHz Impedance - Unbalanced/Balanced: 50 / 150 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1524B4 - 099481-HHM1524B4 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1524B4
099481-HHM1524B4
Balun - HHM1524B4 099481-HHM1524B4
Manufacturer: TDK Corporation Win Source Part Number: 099481-HHM1524B4 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 824MHz to 894MHz Impedance - Unbalanced/Balanced: 50 / 150 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 099481-HHM1524B4
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 824MHz to 894MHz
Impedance - Unbalanced/Balanced: 50 / 150 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 099481-HHM1524B4
Product Name Balun - HHM1524B4
Frequency 8.24E8 to 8.94E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details