TDK Corporation Balun - HHM1520A2 HHM1520A2

Description
Manufacturer: TDK Corporation Win Source Part Number: 016952-HHM1520A2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 016952-HHM1520A2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1520A2 - 016952-HHM1520A2 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1520A2
016952-HHM1520A2
Balun - HHM1520A2 016952-HHM1520A2
Manufacturer: TDK Corporation Win Source Part Number: 016952-HHM1520A2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 016952-HHM1520A2
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.3GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 016952-HHM1520A2
Product Name Balun - HHM1520A2
Frequency 2.30E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-374 5315TC-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details