TDK Corporation Balun - HHM1515B2 HHM1515B2

Description
Manufacturer: TDK Corporation Win Source Part Number: 098874-HHM1515B2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 880MHz to 960MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 190° Insertion Loss (Max): 1.0dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 098874-HHM1515B2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 880MHz to 960MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 190° Insertion Loss (Max): 1.0dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1515B2 - 098874-HHM1515B2 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1515B2
098874-HHM1515B2
Balun - HHM1515B2 098874-HHM1515B2
Manufacturer: TDK Corporation Win Source Part Number: 098874-HHM1515B2 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 880MHz to 960MHz Impedance - Unbalanced/Balanced: 50 / 200 Ohm Phase Difference: 190° Insertion Loss (Max): 1.0dB Return Loss (Min): -10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 098874-HHM1515B2
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 880MHz to 960MHz
Impedance - Unbalanced/Balanced: 50 / 200 Ohm
Phase Difference: 190°
Insertion Loss (Max): 1.0dB
Return Loss (Min): -10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 098874-HHM1515B2
Product Name Balun - HHM1515B2
Frequency 8.80E8 to 9.60E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-904 4308RV-904XJLD , 4308RV-904XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details