TDK Corporation Balun - HHM1506 HHM1506

Description
Manufacturer: TDK Corporation Win Source Part Number: 068076-HHM1506 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.92GHz to 1.98GHz, 2.11GHz to 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 068076-HHM1506 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.92GHz to 1.98GHz, 2.11GHz to 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM1506 - 068076-HHM1506 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM1506
068076-HHM1506
Balun - HHM1506 068076-HHM1506
Manufacturer: TDK Corporation Win Source Part Number: 068076-HHM1506 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 1.92GHz to 1.98GHz, 2.11GHz to 2.17GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 068076-HHM1506
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 1.92GHz to 1.98GHz, 2.11GHz to 2.17GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 1.0dB
Return Loss (Min): 10dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 068076-HHM1506
Product Name Balun - HHM1506
Frequency 1.92E9 to 2.17E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details