Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500.
Features
Applications for this product
AC-DC, RACK MOUNT, 85-264V, 48V
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HFE3500-48/FSD | 285-HFE3500-48/FSD-ND |
| Product Name | 1600-3500W 1U Hot Swap Front End Power supply | AC DC Converters |
| Type | DC Power Supply | 1 |
| Operating Temperature | -10 to 70 C (14 to 158 F) | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 48.0 volts | |
| DC Output Current | 73 amps | |
| DC Output Power | 3500 watts |