TDK-Lambda Europe GmbH 1600-3500W 1U Hot Swap Front End Power supply HFE3500-24/TSE

Description
Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500. Features Up to 39.3W/in3 Power Density Internal ORing MOSFET & Current Sharing Up to 13.3kW in 1U Rack PMBusTM Interface LAN Options Multiple Rack Paralleling Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Railway Renewable Energy Semiconductor Fabrication Robotics
Request a Quote Datasheet
Description
Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500. Features Up to 39.3W/in3 Power Density Internal ORing MOSFET & Current Sharing Up to 13.3kW in 1U Rack PMBusTM Interface LAN Options Multiple Rack Paralleling Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Railway Renewable Energy Semiconductor Fabrication Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600-3500W 1U Hot Swap Front End Power supply - HFE3500-24/TSE - TDK-Lambda Europe GmbH
Achern, Germany
1600-3500W 1U Hot Swap Front End Power supply
HFE3500-24/TSE
1600-3500W 1U Hot Swap Front End Power supply HFE3500-24/TSE
Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500. Features Up to 39.3W/in3 Power Density Internal ORing MOSFET & Current Sharing Up to 13.3kW in 1U Rack PMBusTM Interface LAN Options Multiple Rack Paralleling Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Railway Renewable Energy Semiconductor Fabrication Robotics

Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500.

Features

  • Up to 39.3W/in3 Power Density
  • Internal ORing MOSFET & Current Sharing
  • Up to 13.3kW in 1U Rack
  • PMBusTM Interface
  • LAN Options
  • Multiple Rack Paralleling

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Railway
  • Renewable Energy
  • Semiconductor Fabrication
  • Robotics
Supplier's Site Datasheet
AC DC Converters - 285-HFE3500-24/TSE-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HFE3500-24/TSE-ND
AC DC Converters 285-HFE3500-24/TSE-ND
AC-DC, RACK MOUNT, 85-264V, 24V

AC-DC, RACK MOUNT, 85-264V, 24V

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey
Product Category Power Supplies Power Supplies
Product Number HFE3500-24/TSE 285-HFE3500-24/TSE-ND
Product Name 1600-3500W 1U Hot Swap Front End Power supply AC DC Converters
Type DC Power Supply 1
Operating Temperature -10 to 70 C (14 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
DC Output Current 146 amps
DC Output Power 3500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-150D2 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details