TDK-Lambda Corporation POWER SUPPLY; RACK, 1U FOR HFE1600, SINGLE OUTPUT, IEC INPUT HFE1600-S1U

Description
• 1U Rackmounting of Up to Five Units • Internal ORing MOSFET and Current Share • High Efficiency • Up to 8000 W in 1U Rack Space • Suitable for N+1 Redundancy • Easier System Monitoring Inclulding PmBus
Description
• 1U Rackmounting of Up to Five Units • Internal ORing MOSFET and Current Share • High Efficiency • Up to 8000 W in 1U Rack Space • Suitable for N+1 Redundancy • Easier System Monitoring Inclulding PmBus

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY; RACK, 1U FOR HFE1600, SINGLE OUTPUT, IEC INPUT - 70177625 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; RACK, 1U FOR HFE1600, SINGLE OUTPUT, IEC INPUT
70177625
POWER SUPPLY; RACK, 1U FOR HFE1600, SINGLE OUTPUT, IEC INPUT 70177625
• 1U Rackmounting of Up to Five Units • Internal ORing MOSFET and Current Share • High Efficiency • Up to 8000 W in 1U Rack Space • Suitable for N+1 Redundancy • Easier System Monitoring Inclulding PmBus

• 1U Rackmounting of Up to Five Units
• Internal ORing MOSFET and Current Share
• High Efficiency
• Up to 8000 W in 1U Rack Space
• Suitable for N+1 Redundancy
• Easier System Monitoring Inclulding PmBus

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70177625
Product Name POWER SUPPLY; RACK, 1U FOR HFE1600, SINGLE OUTPUT, IEC INPUT
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

HMI / Panel Enclosures - profiPANEL Standard - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16913274 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details