Win Source Part Number: 1062624-HF70ACC32251
Category: Filters>Ferrite Beads and Chips
Series: HF-ACC
Package: Tape & Reel
Current Rating (Max): 1.5A
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.059" (1.50mm)
Number of Lines: 1
Impedance @ Frequency: 52 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 50mOhm
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): BK2125HS470-T; ACML-0805-500-T; ACML-0805-600-T; HF50ACC322513-TD25; BLM15PD600SN1D; BKP1608HS600-THF70AC
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-172769-1,445-172
Product Status: Last Time Buy
52 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1210 (3225 Metric) 1.5A 50mOhm
FERRITE BEAD 52 OHM 1210 1LN Product overview: HF70ACC322513-TD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 52 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACC322513-TD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 1062624-HF70ACC322513-TD25 | 445-172769-2-ND | 841-HF70ACC322513-TD25 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 52 OHM Inductor and Choke |
| Core Material | Ferrite | ||
| DCR | 0.0500 ohms | 0.0500 ohms | |
| Rated DC Current | 1500 milliamps | 1500 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Impedance | 52 ohms | 52 ohms |