TDK-Lambda Americas Inc., High Power Division 26 OHM Inductor and Choke HF70ACB321611-T

Description
FERRITE BEAD 26 OHM 1206 1LN Product overview: HF70ACB321611-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACB321611-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 26 OHM 1206 1LN Product overview: HF70ACB321611-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACB321611-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26 OHM Inductor and Choke - 841-HF70ACB321611-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26 OHM Inductor and Choke
841-HF70ACB321611-T
26 OHM Inductor and Choke 841-HF70ACB321611-T
FERRITE BEAD 26 OHM 1206 1LN Product overview: HF70ACB321611-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACB321611-T can be used for catalog matching and distributor lookup.

FERRITE BEAD 26 OHM 1206 1LN Product overview: HF70ACB321611-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACB321611-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-6181-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6181-1-ND
Ferrite Beads and Chips 445-6181-1-ND
26 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

26 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6181-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6181-2-ND
Ferrite Beads and Chips 445-6181-2-ND
26 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

26 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1206 (3216 Metric) 500mA 200mOhm

Buy Now Datasheet
Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk - 91R2336 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk
91R2336
Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk 91R2336
FERRITE BEAD, 0.2OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:26ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 500mA, 1206, FULL REEL; Ferrite Case Style:1206 [3216 Metric]; Impedance:26ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Tdk - 89R2347 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Tdk
89R2347
Ferrite Bead, 0.2Ohm, 500Ma, 1206; Ferrite Case Style Tdk 89R2347
FERRITE BEAD, 0.2OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:26ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

FERRITE BEAD, 0.2OHM, 500mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:26ohm; DC Current Rating:500mA; Product Range:ACB Series; DC Resistance Max:0.2ohm; Impedance Tolerance:± 25%; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-HF70ACB321611-T 445-6181-1-ND 91R2336
Product Name 26 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.2Ohm, 500Ma, 1206, Full Reel; Ferrite Case Style Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Packing Method Tape & Reel (TR) Tape Reel
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details